KSUW3-R2J18 is a stainless steel worm with module 3, two starts, a right-hand helix angle of 7°50', and an 18mm finished bore. It has a pitch diameter of 60.57 mm, an outside diameter of 66 mm, a face width of 28 mm, a hub width of 15 mm, and a total length of 52 mm. The worm is made of SUS303 stainless steel, has a normal pressure angle of 14°30', and features a keyway of 6 mm width by 2.8 mm depth with an M5 set screw. Its weight is 0.59 kg.
Module 3, 2 Start Stainless Steel Worm with 18mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUW3-R2J18 | KSUW3-R2J18 |
| Product Name | Commercial & Precision Worms (metric) | Module 3, 2 Start Stainless Steel Worm with 18mm Finished Bore |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Stainless | Stainless; Stainless Steel / Commercial |
| OD | 50 mm (1.97 inch) |