KSUW3-R2J17 is a stainless steel worm with a module of 3, 2 starts, a right-hand helix angle of 7°50', and a 17 mm bore. It has a hub diameter of 35 mm, a pitch diameter of 50 mm, an outside diameter of 66 mm, a face width of 28 mm, a hub width of 15 mm, and a total length of 43 mm. The worm is made of SUS303 stainless steel with a tooth hardness of less than 187 HB. It features a keyway of 5 mm width × 2.3 mm depth with an M4 set screw and weighs 0.62 kg.
Module 3, 2 Start Stainless Steel Worm with 17mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUW3-R2J17 | KSUW3-R2J17 |
| Product Name | Commercial & Precision Worms (metric) | Module 3, 2 Start Stainless Steel Worm with 17mm Finished Bore |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Stainless | Stainless; Stainless Steel / Commercial |
| OD | 50 mm (1.97 inch) |