QTC METRIC GEARS Commercial & Precision Worms (metric) KSUW3-R2

Description
Module 3, 2 Start Stainless Steel Worm with Plain Bore
Request a Quote
Description
Module 3, 2 Start Stainless Steel Worm with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUW3-R2 is a stainless steel worm with a module of 3, 2 starts, right-hand helix angle of 7°50', and a plain bore. It has a hub diameter of 50 mm, pitch diameter of 60.57 mm, outside diameter of 66 mm, face width of 28 mm, hub width of 15 mm, and total length of 43 mm. The worm is made of SUS303 stainless steel with no heat treatment, and the tooth hardness is less than 187 HB. A keyway and set screw are included, with dimensions 6 mm width × 2.8 mm depth and M5 set screw. The weight is 0.59 kg. The product generates axial thrust forces and requires lubrication when operated above recommended sliding speeds.

Datasheet Summary
Powered by GS/AI

KSUW3-R2 is a stainless steel worm with a module of 3, 2 starts, right-hand helix angle of 7°50', and a plain bore. It has a hub diameter of 50 mm, pitch diameter of 60.57 mm, outside diameter of 66 mm, face width of 28 mm, hub width of 15 mm, and total length of 43 mm. The worm is made of SUS303 stainless steel with no heat treatment, and the tooth hardness is less than 187 HB. A keyway and set screw are included, with dimensions 6 mm width × 2.8 mm depth and M5 set screw. The weight is 0.59 kg. The product generates axial thrust forces and requires lubrication when operated above recommended sliding speeds.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KSUW3-R2 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KSUW3-R2
Commercial & Precision Worms (metric) KSUW3-R2
Module 3, 2 Start Stainless Steel Worm with Plain Bore

Module 3, 2 Start Stainless Steel Worm with Plain Bore

Supplier's Site Datasheet
Module 3, 2 Start Stainless Steel Worm with Plain Bore - KSUW3-R2 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 2 Start Stainless Steel Worm with Plain Bore
KSUW3-R2
Module 3, 2 Start Stainless Steel Worm with Plain Bore KSUW3-R2
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUW3-R2 KSUW3-R2
Product Name Commercial & Precision Worms (metric) Module 3, 2 Start Stainless Steel Worm with Plain Bore
Design Metric
Pressure Angle 20° 20°
Material Stainless Stainless; Stainless Steel / Commercial
OD 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
24:1 Gear Ratio, 48 Teeth, Worm Gear - A 1B 6-Y32048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 48
Pressure Angle 20°
View Details