KSUW3-R1 is a stainless steel worm gear with module 3, 1 start, and a plain bore of 17 mm. It has a helix angle of 3°55', right-hand thread, and is made of SUS303 stainless steel. The gear has a pitch diameter of 51.0 mm, outside diameter of 66 mm, face width of 28 mm, hub width of 15 mm, and overall length of 43 mm. The tooth hardness is less than 187 HB, and the normal pressure angle is 14°30'. A keyway and set screw are not included. The part produces axial thrust forces and requires care during secondary operations.
Module 3, 1 Start Stainless Steel Worm with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUW3-R1 | KSUW3-R1 |
| Product Name | Commercial & Precision Worms (metric) | Module 3, 1 Start Stainless Steel Worm with Plain Bore |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Stainless | Stainless; Stainless Steel / Commercial |
| OD | 50 mm (1.97 inch) |