Stainless steel worm with module 2, 2 starts, right-hand helix, and 14 mm bore, made of SUS303 with tooth hardness less than 187 HB. Features a keyway of 5 mm width by 2.3 mm depth, M4 set screw, and total length of 46 mm. The precision grade is equivalent to KHK W 002 grade 5.
Module 2, 2 Start Stainless Steel Worm with 14mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUW2-R2J14 | KSUW2-R2J14 |
| Product Name | Commercial & Precision Worms (metric) | Module 2, 2 Start Stainless Steel Worm with 14mm Finished Bore |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Stainless | Stainless; Stainless Steel / Commercial |
| OD | 35 mm (1.38 inch) |