Module 2, 2-start stainless steel worm with plain bore, 12 mm bore diameter, 25 mm hub diameter, 31 mm pitch diameter, 35 mm outside diameter, 32 mm face width, 14 mm hub width, and 46 mm total length. Material is SUS303, with tooth hardness less than 187 HB. Helix angle is 7°25', right-hand thread. Keyway and set screw are not included. Weight is 0.20 kg.
Module 2, 2 Start Stainless Steel Worm with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUW2-R2 | KSUW2-R2 |
| Product Name | Commercial & Precision Worms (metric) | Module 2, 2 Start Stainless Steel Worm with Plain Bore |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Stainless | Stainless; Stainless Steel / Commercial |
| OD | 35 mm (1.38 inch) |