QTC METRIC GEARS Commercial & Precision Worms (metric) KSUW2-R1J12

Description
Module 2, 1 Start Stainless Steel Worm with 12mm Finished Bore
Request a Quote
Description
Module 2, 1 Start Stainless Steel Worm with 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUW2-R1J12 is a module 2, 1-start stainless steel worm with a 12 mm bore, 25 mm pitch diameter, 31 mm hub diameter, 35 mm face width, and 14 mm hub width, made from SUS303 with a tooth hardness under 187 HB. It has a normal pressure angle of 14°30', a helix angle of 3°42', right-hand thread, and a finished bore with a keyway size of 4 mm width by 1.8 mm depth and an M4 set screw. Total length is 46 mm and weight is 0.20 kg.

Datasheet Summary
Powered by GS/AI

KSUW2-R1J12 is a module 2, 1-start stainless steel worm with a 12 mm bore, 25 mm pitch diameter, 31 mm hub diameter, 35 mm face width, and 14 mm hub width, made from SUS303 with a tooth hardness under 187 HB. It has a normal pressure angle of 14°30', a helix angle of 3°42', right-hand thread, and a finished bore with a keyway size of 4 mm width by 1.8 mm depth and an M4 set screw. Total length is 46 mm and weight is 0.20 kg.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KSUW2-R1J12 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KSUW2-R1J12
Commercial & Precision Worms (metric) KSUW2-R1J12
Module 2, 1 Start Stainless Steel Worm with 12mm Finished Bore

Module 2, 1 Start Stainless Steel Worm with 12mm Finished Bore

Supplier's Site Datasheet
Module 2, 1 Start Stainless Steel Worm with 12mm Finished Bore - KSUW2-R1J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 1 Start Stainless Steel Worm with 12mm Finished Bore
KSUW2-R1J12
Module 2, 1 Start Stainless Steel Worm with 12mm Finished Bore KSUW2-R1J12
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUW2-R1J12 KSUW2-R1J12
Product Name Commercial & Precision Worms (metric) Module 2, 1 Start Stainless Steel Worm with 12mm Finished Bore
Design Metric
Pressure Angle 20° 20°
Material Stainless Stainless; Stainless Steel / Commercial
OD 35 mm (1.38 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.3, 20 Tooth Brass Spur Gear - A 1B 2MY03020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details