QTC METRIC GEARS Commercial & Precision Worms (metric) KSUW2.5-R1J17

Description
Module 2.5, 1 Start Stainless Steel Worm with 17mm Finished Bore
Request a Quote
Description
Module 2.5, 1 Start Stainless Steel Worm with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUW2.5-R1J17 is a stainless steel worm with module 2.5, 1 start, and a 17 mm bore, featuring a right-hand helix angle of 3°52' and a standard full-depth tooth form with a normal pressure angle of 14°30'. The worm is made of SUS303 stainless steel with a tooth hardness of less than 187 HB, and includes a keyway of 5 mm width by 2.3 mm depth with an M4 set screw. The total length is 63 mm, and the weight is 0.36 kg. The helix angle and dimensions are defined for the J Series, which is available on request with a lead time of up to five working days.

Datasheet Summary
Powered by GS/AI

KSUW2.5-R1J17 is a stainless steel worm with module 2.5, 1 start, and a 17 mm bore, featuring a right-hand helix angle of 3°52' and a standard full-depth tooth form with a normal pressure angle of 14°30'. The worm is made of SUS303 stainless steel with a tooth hardness of less than 187 HB, and includes a keyway of 5 mm width by 2.3 mm depth with an M4 set screw. The total length is 63 mm, and the weight is 0.36 kg. The helix angle and dimensions are defined for the J Series, which is available on request with a lead time of up to five working days.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KSUW2.5-R1J17 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KSUW2.5-R1J17
Commercial & Precision Worms (metric) KSUW2.5-R1J17
Module 2.5, 1 Start Stainless Steel Worm with 17mm Finished Bore

Module 2.5, 1 Start Stainless Steel Worm with 17mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 1 Start Stainless Steel Worm with 17mm Finished Bore - KSUW2.5-R1J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 1 Start Stainless Steel Worm with 17mm Finished Bore
KSUW2.5-R1J17
Module 2.5, 1 Start Stainless Steel Worm with 17mm Finished Bore KSUW2.5-R1J17
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUW2.5-R1J17 KSUW2.5-R1J17
Product Name Commercial & Precision Worms (metric) Module 2.5, 1 Start Stainless Steel Worm with 17mm Finished Bore
Design Metric
Pressure Angle 20° 20°
Material Stainless Stainless; Stainless Steel / Commercial
OD 42 mm (1.65 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 30 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details