QTC METRIC GEARS Commercial & Precision Worms (metric) KSUW1.5-R2J8

Description
Module 1.5, 2 Start Stainless Steel Worm with 8mm Finished Bore
Request a Quote
Description
Module 1.5, 2 Start Stainless Steel Worm with 8mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Stainless steel worm with module 1.5, 2 starts, left-hand helix angle of 6°54', W1T profile, 8 mm bore, 20 mm hub diameter, 25 mm pitch diameter, 28 mm outside diameter, 30 mm face width, 10 mm hub width, 40 mm total length, M5 set screw, and keyway 4 mm wide by 1.8 mm deep, conforming to JIS B1301 Js9 tolerance.

Datasheet Summary
Powered by GS/AI

Stainless steel worm with module 1.5, 2 starts, left-hand helix angle of 6°54', W1T profile, 8 mm bore, 20 mm hub diameter, 25 mm pitch diameter, 28 mm outside diameter, 30 mm face width, 10 mm hub width, 40 mm total length, M5 set screw, and keyway 4 mm wide by 1.8 mm deep, conforming to JIS B1301 Js9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KSUW1.5-R2J8 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KSUW1.5-R2J8
Commercial & Precision Worms (metric) KSUW1.5-R2J8
Module 1.5, 2 Start Stainless Steel Worm with 8mm Finished Bore

Module 1.5, 2 Start Stainless Steel Worm with 8mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 2 Start Stainless Steel Worm with 8mm Finished Bore - KSUW1.5-R2J8 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 2 Start Stainless Steel Worm with 8mm Finished Bore
KSUW1.5-R2J8
Module 1.5, 2 Start Stainless Steel Worm with 8mm Finished Bore KSUW1.5-R2J8
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUW1.5-R2J8 KSUW1.5-R2J8
Product Name Commercial & Precision Worms (metric) Module 1.5, 2 Start Stainless Steel Worm with 8mm Finished Bore
Design Metric
Pressure Angle 20° 20°
Material Stainless Stainless; Stainless Steel / Commercial
OD 28 mm (1.1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mitre & Bevel Gears - 1827995 - RS Components, Ltd.
Specs
Number of Teeth 15
Design Metric
PD 1.5 mm (0.0591 inch)
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 0.8, 72 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design Metric
View Details