Module 1.5, 2-start stainless steel worm with plain bore, 3°26' lead angle, right-hand thread, W1 profile, 8 mm bore, 20 mm hub diameter, 25 mm pitch diameter, 28 mm outside diameter, 30 mm face width, 10 mm hub width, 40 mm total length, M5 set screw, 0.12 kg. Precision grade KHK W 002 grade 5, material SUS303, heat-treated to less than 187 HB. Designed for use with plastic worm wheels with standard full-depth teeth and 20° normal pressure angle.
Module 1.5, 2 Start Stainless Steel Worm with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUW1.5-R2 | KSUW1.5-R2 |
| Product Name | Commercial & Precision Worms (metric) | Module 1.5, 2 Start Stainless Steel Worm with Plain Bore |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Stainless | Stainless; Stainless Steel / Commercial |
| OD | 28 mm (1.1 inch) |