KSUW0.8-R2 is a stainless steel worm with a module of 0.8, two starts, and a right-hand thread. It has a W2-shaped hub, a 6 mm bore, a 14 mm pitch diameter, a 15.6 mm outside diameter, a 30 mm face width, and a 5 mm hub width. The total length is 30 mm, and it includes a set screw. The worm is precision grade KHK W 001 grade 4, with a normal pressure angle of 20°, made from SUS303 stainless steel. Its lead angle is 6°34', and it weighs 0.029 kg.
Module 0.8, 2 Start Stainless Steel Hubless Worm with Set Screw
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUW0.8-R2 | KSUW0.8-R2 |
| Product Name | Commercial & Precision Worms (metric) | Module 0.8, 2 Start Stainless Steel Hubless Worm with Set Screw |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Stainless | Stainless; Stainless Steel / Commercial |
| OD | 15.6 mm (0.6142 inch) |