KSUW0.5-R2 is a stainless steel worm with a module of 0.5, two starts, and a right-hand thread. It has a W2-shaped shaft with a set screw for mounting, a bore diameter of 5 mm, a pitch diameter of 11 mm, an outside diameter of 12 mm, a face width of 18 mm, and a hub width of 18 mm. The total length is 18 mm, and it uses an M3 set screw. The worm is manufactured from SUS303 stainless steel and meets precision grade KHK W 001 grade 4. The lead angle is 5°13'. The weight is 0.010 kg.
Module 0.5, 2 Start Stainless Steel Hubless Worm with Set Screw
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUW0.5-R2 | KSUW0.5-R2 |
| Product Name | Commercial & Precision Worms (metric) | Module 0.5, 2 Start Stainless Steel Hubless Worm with Set Screw |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Stainless | Stainless; Stainless Steel / Commercial |
| OD | 12 mm (0.4724 inch) |