KSUW0.5-R1 is a stainless steel worm gear with a module of 0.5, one start, right-hand helix, and a W2-shaped tooth profile with a set screw. It has a bore size of 5 mm, pitch diameter of 11 mm, outside diameter of 12 mm, face width of 18 mm, hub width of 18 mm, total length of 18 mm, and uses an M3 set screw. The worm is made of SUS303 stainless steel, meets KHK W 001 grade 4 precision standards, and has a normal 20° pressure angle with standard full-depth teeth. The weight is 0.010 kg.
Module 0.5, 1 Start Stainless Steel Hubless Worm with Set Screw
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUW0.5-R1 | KSUW0.5-R1 |
| Product Name | Commercial & Precision Worms (metric) | Module 0.5, 1 Start Stainless Steel Hubless Worm with Set Screw |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Stainless | Stainless; Stainless Steel / Commercial |
| OD | 12 mm (0.4724 inch) |