QTC METRIC GEARS Metal Spur Gears (metric) KSUSCP5-30

Description
Circular Pitch 5 - 30 Tooth Stain less Steel Spur Gear
Request a Quote
Description
Circular Pitch 5 - 30 Tooth Stain less Steel Spur Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUSCP5-30 is a stainless steel spur gear with a circular pitch of 5 mm and 30 teeth. It is manufactured from SUS303 material, which provides good corrosion resistance, although it is not entirely rustproof. The gear features a standard full depth tooth design with a pressure angle of 20 degrees. The outside diameter of the KSUSCP5-30 is approximately 50.93 mm, and it has a face width of 15 mm. The bore diameter is 10 mm, and the hub diameter is 39.78 mm. The gear is designed to handle specific allowable torque values, which are calculated based on assumed usage conditions. The tooth hardness is less than 187 HB, ensuring adequate strength for various applications. Engineers considering this product should note that it is suitable for applications requiring precision and durability, particularly in environments where corrosion resistance is important.

Datasheet Summary
Powered by GS/AI

The KSUSCP5-30 is a stainless steel spur gear with a circular pitch of 5 mm and 30 teeth. It is manufactured from SUS303 material, which provides good corrosion resistance, although it is not entirely rustproof. The gear features a standard full depth tooth design with a pressure angle of 20 degrees. The outside diameter of the KSUSCP5-30 is approximately 50.93 mm, and it has a face width of 15 mm. The bore diameter is 10 mm, and the hub diameter is 39.78 mm. The gear is designed to handle specific allowable torque values, which are calculated based on assumed usage conditions. The tooth hardness is less than 187 HB, ensuring adequate strength for various applications. Engineers considering this product should note that it is suitable for applications requiring precision and durability, particularly in environments where corrosion resistance is important.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSCP5-30 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSCP5-30
Metal Spur Gears (metric) KSUSCP5-30
Circular Pitch 5 - 30 Tooth Stain less Steel Spur Gear

Circular Pitch 5 - 30 Tooth Stain less Steel Spur Gear

Supplier's Site Datasheet
Circular Pitch 5 - 30 Tooth Stain less Steel Spur Gear - KSUSCP5-30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Circular Pitch 5 - 30 Tooth Stain less Steel Spur Gear
KSUSCP5-30
Circular Pitch 5 - 30 Tooth Stain less Steel Spur Gear KSUSCP5-30
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSCP5-30 KSUSCP5-30
Product Name Metal Spur Gears (metric) Circular Pitch 5 - 30 Tooth Stain less Steel Spur Gear
Gear Type Spur Spur; Rack
Number of Teeth 30 30
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
KHK AG6-20R2E22, Module 620 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-20r2e22 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
32 D.P., 8 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details