KSUSCP5-25 is a stainless steel spur gear with a circular pitch of 5, 25 teeth, and a pitch diameter of 39.78 mm. It is made of SUS303 material with a tooth hardness of less than 187 HB, and meets JIS grade N8 (JIS B1702-1:1998) precision standards. The gear has a standard full-depth tooth profile with a 20° pressure angle, an outside diameter of 42.97 mm, a face width of 15 mm, and weighs 0.22 kg. Allowable torque is 18.5 N·m for bending strength and 4.31 N·m for surface durability, with a theoretical backlash range of 0.09 to 0.28 mm.
Circular Pitch 5 - 25 Tooth Stain less Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSCP5-25 | KSUSCP5-25 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 5 - 25 Tooth Stain less Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |