KSUSCP5-20 is a circular pitch 5 stainless steel spur gear with 20 teeth, a module of 1.5915 mm, and an 8 mm bore diameter. It is made of SUS303 stainless steel, has a pressure angle of 20°, standard full-depth teeth, and meets JIS grade N8 (JIS B1702-1:1998) precision. The gear has a pitch diameter of 31.83 mm, outside diameter of 35.01 mm, and face width of 15 mm. Its allowable torque is 13.7 N·m for bending strength and 2.50 N·m for surface durability, with a backlash of 0.08-0.26 mm and a weight of 0.14 kg.
Circular Pitch 5 - 20 Tooth Stain less Steel Spur Gear with 8mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSCP5-20J8 | KSUSCP5-20J8 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 5 - 20 Tooth Stain less Steel Spur Gear with 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |