QTC METRIC GEARS Metal Spur Gears (metric) KSUSCP5-20J10

Description
Circular Pitch 5 - 20 Tooth Stain less Steel Spur Gear with 10mm Finished Bore
Request a Quote
Description
Circular Pitch 5 - 20 Tooth Stain less Steel Spur Gear with 10mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSCP5-20 is a circular pitch 5 stainless steel spur gear made of SUS303, with 20 teeth, a pitch diameter of 31.83 mm, and a bore diameter of 8 mm. It has a pressure angle of 20°, standard full-depth teeth, and a precision grade of JIS B1702-1:1998 Grade N8. The allowable torque is 13.7 N·m for bending strength and 2.50 N·m for surface durability, with a backlash range of 0.08~0.26 mm and a weight of 0.14 kg.

Datasheet Summary
Powered by GS/AI

KSUSCP5-20 is a circular pitch 5 stainless steel spur gear made of SUS303, with 20 teeth, a pitch diameter of 31.83 mm, and a bore diameter of 8 mm. It has a pressure angle of 20°, standard full-depth teeth, and a precision grade of JIS B1702-1:1998 Grade N8. The allowable torque is 13.7 N·m for bending strength and 2.50 N·m for surface durability, with a backlash range of 0.08~0.26 mm and a weight of 0.14 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSCP5-20J10 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSCP5-20J10
Metal Spur Gears (metric) KSUSCP5-20J10
Circular Pitch 5 - 20 Tooth Stain less Steel Spur Gear with 10mm Finished Bore

Circular Pitch 5 - 20 Tooth Stain less Steel Spur Gear with 10mm Finished Bore

Supplier's Site Datasheet
Circular Pitch 5 - 20 Tooth Stain less Steel Spur Gear with 10mm Finished Bore - KSUSCP5-20J10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Circular Pitch 5 - 20 Tooth Stain less Steel Spur Gear with 10mm Finished Bore
KSUSCP5-20J10
Circular Pitch 5 - 20 Tooth Stain less Steel Spur Gear with 10mm Finished Bore KSUSCP5-20J10
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSCP5-20J10 KSUSCP5-20J10
Product Name Metal Spur Gears (metric) Circular Pitch 5 - 20 Tooth Stain less Steel Spur Gear with 10mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Idler -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
48 D.P., 13 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48013 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 13
Design English
View Details