QTC METRIC GEARS Metal Spur Gears (metric) KSUSCP10-30J32

Description
Circular Pitch 10 - 30 Tooth Stain less Steel Spur Gear with 32mm Finished Bore
Request a Quote
Description
Circular Pitch 10 - 30 Tooth Stain less Steel Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Circular Pitch 10 stainless steel spur gear with 30 teeth, 75 mm pitch diameter, 95.49 mm outside diameter, and 20 mm face width. Made of SUS303, with JIS grade N8 precision, 20° pressure angle, and standard full-depth teeth. Allowable torque is 58.0 N·m for bending strength and 19.1 N·m for surface durability. Backlash ranges from 0.15 to 0.38 mm. Weight is 2.24 kg.

Datasheet Summary
Powered by GS/AI

Circular Pitch 10 stainless steel spur gear with 30 teeth, 75 mm pitch diameter, 95.49 mm outside diameter, and 20 mm face width. Made of SUS303, with JIS grade N8 precision, 20° pressure angle, and standard full-depth teeth. Allowable torque is 58.0 N·m for bending strength and 19.1 N·m for surface durability. Backlash ranges from 0.15 to 0.38 mm. Weight is 2.24 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSCP10-30J32 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSCP10-30J32
Metal Spur Gears (metric) KSUSCP10-30J32
Circular Pitch 10 - 30 Tooth Stain less Steel Spur Gear with 32mm Finished Bore

Circular Pitch 10 - 30 Tooth Stain less Steel Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Circular Pitch 10 - 30 Tooth Stain less Steel Spur Gear with 32mm Finished Bore - KSUSCP10-30J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Circular Pitch 10 - 30 Tooth Stain less Steel Spur Gear with 32mm Finished Bore
KSUSCP10-30J32
Circular Pitch 10 - 30 Tooth Stain less Steel Spur Gear with 32mm Finished Bore KSUSCP10-30J32
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSCP10-30J32 KSUSCP10-30J32
Product Name Metal Spur Gears (metric) Circular Pitch 10 - 30 Tooth Stain less Steel Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 30 30
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Spur Gears - American Standard - 14 1/2 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 11 to 120
Design English
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYK05200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details