Circular Pitch 10 stainless steel spur gear with 30 teeth, 75 mm pitch diameter, and 95.49 mm outside diameter, designed for use with mating racks. Made of SUS303 stainless steel with standard full-depth teeth at a 20° pressure angle and JIS grade N8 precision. Has a 20 mm bore, 30 mm face width, and weighs 2.24 kg. Allowable torque is 58.0 N·m for bending strength and 5.92 kgf·m for surface durability. Backlash is 0.15-0.38 mm when meshed with compatible racks.
Circular Pitch 10 - 30 Tooth Stain less Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSCP10-30J20 | KSUSCP10-30J20 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 10 - 30 Tooth Stain less Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |