KSUSCP10-25 is a circular pitch 10 stainless steel spur gear with 25 teeth, made of SUS303, featuring a standard full depth tooth profile and 20° pressure angle. It has a pitch diameter of 79.57 mm, outside diameter of 85.94 mm, face width of 20 mm, and a bore diameter of 20 mm. The gear is precision grade JIS grade N8 (JIS B1702-1: 1998) and JIS grade 4 (JIS B1702: 1976), with a tooth hardness of less than 187 HB. Allowable torque is 37.4 N·m for bending strength and 15.1 N·m for surface durability, with a backlash range of 0.15-0.38 mm and a mass of 1.48 kg.
Circular Pitch 10 - 25 Tooth Stain less Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSCP10-25 | KSUSCP10-25 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 10 - 25 Tooth Stain less Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |