QTC METRIC GEARS Metal Spur Gears (metric) KSUSCP10-20J15

Description
Circular Pitch 10 - 20 Tooth Stain less Steel Spur Gear with 15mm Finished Bore
Request a Quote Datasheet
Description
Circular Pitch 10 - 20 Tooth Stain less Steel Spur Gear with 15mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSCP10-20J15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSCP10-20J15
Metal Spur Gears (metric) KSUSCP10-20J15
Circular Pitch 10 - 20 Tooth Stain less Steel Spur Gear with 15mm Finished Bore

Circular Pitch 10 - 20 Tooth Stain less Steel Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Circular Pitch 10 - 20 Tooth Stain less Steel Spur Gear with 15mm Finished Bore - KSUSCP10-20J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Circular Pitch 10 - 20 Tooth Stain less Steel Spur Gear with 15mm Finished Bore
KSUSCP10-20J15
Circular Pitch 10 - 20 Tooth Stain less Steel Spur Gear with 15mm Finished Bore KSUSCP10-20J15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSCP10-20J15 KSUSCP10-20J15
Product Name Metal Spur Gears (metric) Circular Pitch 10 - 20 Tooth Stain less Steel Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 2.5, 28 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK25028A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design Metric
View Details
KHK AG4-20R1, Module 4, 20 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-20r1 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details