Module 4 stainless steel spur gear with 50 teeth, 14 mm wide keyway (14 x 3.8 mm), 50 mm bore, 9.17 mm pitch diameter, 168 mm outside diameter, 40 mm face width, and 0.24~0.52 mm backlash, conforming to JIS grade N8 precision (JIS B1702-1: 1998) and made from SUS303 material.
Module 4, 50 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA4-50J50 | KSUSA4-50J50 |
| Product Name | Metal Spur Gears (metric) | Module 4, 50 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |