QTC METRIC GEARS Metal Spur Gears (metric) KSUSA4-50J40

Description
Module 4, 50 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
Request a Quote
Description
Module 4, 50 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUSA4-50J40 is a Module 4, 50-tooth spur gear made from SUS303 stainless steel, designed for applications requiring durability and resistance to corrosion. It features a hubless design with a finished bore of 40mm, allowing for flexible mounting options. The gear teeth are manufactured to a precision grade of JIS N8, ensuring standard full depth and a pressure angle of 20¬8. The tooth hardness is less than 187HB, which contributes to its operational reliability. This gear is suitable for various mechanical applications where strength and precision are critical.

Datasheet Summary
Powered by GS/AI

The KSUSA4-50J40 is a Module 4, 50-tooth spur gear made from SUS303 stainless steel, designed for applications requiring durability and resistance to corrosion. It features a hubless design with a finished bore of 40mm, allowing for flexible mounting options. The gear teeth are manufactured to a precision grade of JIS N8, ensuring standard full depth and a pressure angle of 20¬8. The tooth hardness is less than 187HB, which contributes to its operational reliability. This gear is suitable for various mechanical applications where strength and precision are critical.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA4-50J40 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA4-50J40
Metal Spur Gears (metric) KSUSA4-50J40
Module 4, 50 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore

Module 4, 50 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore

Supplier's Site Datasheet
Module 4, 50 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore - KSUSA4-50J40 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 4, 50 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
KSUSA4-50J40
Module 4, 50 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore KSUSA4-50J40
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA4-50J40 KSUSA4-50J40
Product Name Metal Spur Gears (metric) Module 4, 50 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 1, 20 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
KHK AG4-60R1E25, Module 460 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-60r1e25 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details