QTC METRIC GEARS Metal Spur Gears (metric) KSUSA4-50J35

Description
Module 4, 50 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
Request a Quote
Description
Module 4, 50 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSA4-50J35 is a stainless steel spur gear with module 4, 50 teeth, and a 35 mm bore, manufactured from SUS303 with JIS grade N8 precision according to JIS B1702-1:1998. It has a 20° pressure angle, standard full-depth teeth, and a face width of 40 mm. The gear includes a keyway sized 10 mm × 3.3 mm per JIS B1301 Js9 tolerance and a set screw. Its allowable torque is 103 N·m (10.5 kgf·m), with a theoretical backlash range of 0.24-0.52 mm, and it weighs 9.49 kg.

Datasheet Summary
Powered by GS/AI

KSUSA4-50J35 is a stainless steel spur gear with module 4, 50 teeth, and a 35 mm bore, manufactured from SUS303 with JIS grade N8 precision according to JIS B1702-1:1998. It has a 20° pressure angle, standard full-depth teeth, and a face width of 40 mm. The gear includes a keyway sized 10 mm × 3.3 mm per JIS B1301 Js9 tolerance and a set screw. Its allowable torque is 103 N·m (10.5 kgf·m), with a theoretical backlash range of 0.24-0.52 mm, and it weighs 9.49 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA4-50J35 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA4-50J35
Metal Spur Gears (metric) KSUSA4-50J35
Module 4, 50 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore

Module 4, 50 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore

Supplier's Site Datasheet
Module 4, 50 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore - KSUSA4-50J35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 4, 50 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
KSUSA4-50J35
Module 4, 50 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore KSUSA4-50J35
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA4-50J35 KSUSA4-50J35
Product Name Metal Spur Gears (metric) Module 4, 50 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 45
Design Metric
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYK05200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details