KSUSA4-40J50 is a stainless steel spur gear with module 4, 50 teeth, and a pitch diameter of 5.64 mm, featuring a 14 x 3.8 mm keyway. It is made of SUS303 material with JIS grade N8 precision, a 20° pressure angle, and standard full-depth teeth. The gear has a face width of 40 mm and a total length of 53.2 mm, with an allowable torque of 521 N·m (77.1 kgf·m) and a backlash range of 0.20-0.44 mm. The keyway conforms to JIS B1301, Js 9 tolerance. It is hubless and designed for parallel-axis gear trains.
Module 4, 40 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA4-40J50 | KSUSA4-40J50 |
| Product Name | Metal Spur Gears (metric) | Module 4, 40 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |