Module 4, 40-tooth stainless steel spur gear made from SUS303, with a 12 mm wide by 3.3 mm deep keyway, 40 mm bore, 160 mm pitch diameter, 168 mm outside diameter, and 40 mm face width. The gear has a JIS grade N8 precision rating and an allowable torque of 5.87 N·m (0.598 kgf·m), with a backlash range of 0.24-0.52 mm. The hub width and total length are not specified for this variant.
Module 4, 40 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA4-40J40 | KSUSA4-40J40 |
| Product Name | Metal Spur Gears (metric) | Module 4, 40 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |