Module 4, 40-tooth stainless steel spur gear with plain bore, made of SUS303, featuring a 20° pressure angle and JIS Grade N8 precision. The gear has a pitch diameter of 160 mm, outside diameter of 168 mm, and face width of 40 mm. Backlash ranges from 0.20 to 0.44 mm. Allowable torque is 53.2 N·m (7.86 kgf·m) with a weight of 5.96 kg. Keyway conforms to JIS B1301, Js9 tolerance. Hub and keyway dimensions are not present in this variant.
Module 4, 40 Tooth Stainless Steel Hubless Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA4-40 | KSUSA4-40 |
| Product Name | Metal Spur Gears (metric) | Module 4, 40 Tooth Stainless Steel Hubless Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |