KSUSA3-60J32 is a stainless steel spur gear in the J Series, module 3, with 32 teeth, a 10 mm wide keyway of 3.3 mm depth, a 32 mm bore, a 180 mm pitch diameter, a 186 mm outside diameter, a 30 mm face width, and a 30 mm hub width. It conforms to JIS grade N8 precision (JIS B1702-1:1998), is made of SUS303, has a 20° pressure angle, and a theoretical backlash range of 0.20 to 0.44 mm. It has an allowable torque of 362 N·m (36.9 kgf·m) based on bending strength. The keyway meets JIS B1301 Js 9 tolerance.
Module 3, 60 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-60J32 | KSUSA3-60J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 60 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |