KSUSA3-60J30 is a stainless steel spur gear in the J Series, with a module of 3, 30 teeth, and a 10 mm wide by 3.3 mm deep keyway according to JIS B1301 Js 9 tolerance. It has a bore diameter of 30 mm, a pitch diameter of 5.78 mm, an outside diameter of 180 mm, a face width of 30 mm, and a total length of 5.76 mm. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, conforms to JIS grade N8 precision (JIS B1702-1:1998), and has a 20° pressure angle with standard full-depth teeth. Backlash ranges from 0.20 to 0.44 mm, and allowable torque is 362 N·m (36.9 kgf·m) for bending strength and 74.3 N·m (7.58 kgf·m) for surface durability.
Module 3, 60 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-60J30 | KSUSA3-60J30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 60 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |