KSUSA3-60J25 is a stainless steel spur gear from the J Series, with a module of 3, 25 teeth, a 20° pressure angle, and a finished bore of 8 mm. It is made of SUS303 steel, has a pitch diameter of 5.83 mm, an outside diameter of 180 mm, a face width of 30 mm, and a keyway of 8 mm width by 3.3 mm depth per JIS B1301 Js9 tolerance. The gear has a theoretical backlash of 0.20~0.44 mm, and a calculated allowable torque of 5.76 N·m (0.587 kgf·m) for bending strength. The precision grade is JIS B1702-1:1998 Grade N8. The J Series requires a lead time of up to five working days and is limited to 1 to 20 units per order.
Module 3, 60 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-60J25 | KSUSA3-60J25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 60 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |