Stainless steel spur gear with module 3, 56 teeth, and a 12 mm × 3.3 mm keyway, designed for use with a bore of 45 mm. Made of SUS303 with JIS grade N8 precision (JIS B1702-1:1998), a 20° pressure angle, and standard full-depth teeth. Face width is 30 mm, outside diameter is 174 mm, hub width is 30 mm, and total length is 30 mm. Backlash ranges from 0.20 to 0.44 mm. Allowable torque for bending strength is 4.80 N·m and for surface durability is 4.80 N·m. Weight is 4.99 kg.
Module 3, 56 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-56J45 | KSUSA3-56J45 |
| Product Name | Metal Spur Gears (metric) | Module 3, 56 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |