KSUSA3-56J40 is a module 3, 56-tooth stainless steel spur gear with a 12 mm x 3.3 mm keyway, a 56 mm pitch diameter, a 5.65 mm outside diameter, a 30 mm face width, and a 30 mm hub width. Made from SUS303 steel with no heat treatment, the gear meets JIS Grade N8 precision standards and has a theoretical backlash of 0.20-0.44 mm. The keyway conforms to JIS B1301 Js9 tolerance. Allowable torque values are calculated for specific usage conditions. This part is available-on-request
Module 3, 56 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-56J40 | KSUSA3-56J40 |
| Product Name | Metal Spur Gears (metric) | Module 3, 56 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |