KSUSA3-56J35 is a stainless steel spur gear with module 3, 56 teeth, and a 10 mm wide by 3.3 mm deep keyway, made of SUS303 with JIS grade N8 precision and a 20° pressure angle. The gear has a pitch diameter of 4.95 mm, an outside diameter of 174 mm, a face width of 30 mm, and a total length of 168 mm. The allowable bending strength torque is 64.1 N·m, surface durability torque is 33.9 N·m, and backlash ranges from 0.20 to 0.44 mm. The keyway conforms to JIS B1301 Js9 tolerance. The part is available on request with a lead time of up to 5 working days.
Module 3, 56 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-56J35 | KSUSA3-56J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 56 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |