KSUSA3-56J32 is a stainless steel spur gear with module 3, 56 teeth, and a 32 mm finished bore, conforming to JIS grade N8 precision (JIS B1702-1: 1998). The gear is made of SUS303 material with a tooth hardness less than 194 HB, has a 20° pressure angle, standard full-depth teeth, and a face width of 30 mm. The hub width is 30 mm, and the total length is 174 mm. The keyway is 10 mm wide by 3.3 mm deep, compliant with JIS B1301 Js9 tolerance. Theoretical backlash ranges from 0.20 to 0.44 mm. Allowable torque is 333 N·m (33.9 kgf·m) for bending strength and 6.54 N·m for surface durability. The weight is 4.99 kg.
Module 3, 56 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-56J32 | KSUSA3-56J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 56 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |