KSUSA3-55J30 is a stainless steel spur gear in the J Series with 30 teeth, a module of 3, a 10 mm keyway (8 mm width × 3.3 mm depth), a 32 mm bore, a 55 mm pitch diameter, a 165 mm outside diameter, and a 30 mm face width. The gear is made of SUS303 stainless steel, has a JIS Grade N8 precision rating, a 20° pressure angle, standard full-depth teeth, and a theoretical backlash of 0.20 to 0.44 mm. The maximum allowable torque is 33.2 N·m (3.39 kgf·m) based on bending strength. The keyway conforms to JIS B1301, Js9 tolerance. The J Series is available on request with a lead time of up to 5 working days and a minimum order of 1 to 20 units.
Module 3, 55 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-55J30 | KSUSA3-55J30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 55 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |