QTC METRIC GEARS Metal Spur Gears (metric) KSUSA3-50J50

Description
Module 3, 50 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore
Request a Quote
Description
Module 3, 50 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSA3-50J50 is a stainless steel spur gear with module 3, 50 teeth, and a 14×3.8 mm keyway. It has a pitch diameter of 3.66 mm, an outside diameter of 5.48 mm, a face width of 30 mm, and a total length of 3.66 mm. The gear is made of SUS303 stainless steel with a JIS grade N8 precision rating and a 20° pressure angle. Backlash is specified as 0.20-0.44 mm. Keyway dimensions conform to JIS B1301 Js9 tolerance. The part is available on request with a lead time of up to 5 working days and is limited to order quantities of 1-20 units.

Datasheet Summary
Powered by GS/AI

KSUSA3-50J50 is a stainless steel spur gear with module 3, 50 teeth, and a 14×3.8 mm keyway. It has a pitch diameter of 3.66 mm, an outside diameter of 5.48 mm, a face width of 30 mm, and a total length of 3.66 mm. The gear is made of SUS303 stainless steel with a JIS grade N8 precision rating and a 20° pressure angle. Backlash is specified as 0.20-0.44 mm. Keyway dimensions conform to JIS B1301 Js9 tolerance. The part is available on request with a lead time of up to 5 working days and is limited to order quantities of 1-20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA3-50J50 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA3-50J50
Metal Spur Gears (metric) KSUSA3-50J50
Module 3, 50 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore

Module 3, 50 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore

Supplier's Site Datasheet
Module 3, 50 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore - KSUSA3-50J50 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 50 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore
KSUSA3-50J50
Module 3, 50 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore KSUSA3-50J50
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA3-50J50 KSUSA3-50J50
Product Name Metal Spur Gears (metric) Module 3, 50 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
KHK NSU1.5-70J12, Module 1.5, 70 Tooth, Nylon Spur Gears with Steel Core - nsu1-5-70j12 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 70
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details