Stainless steel spur gear with module 3, 50 teeth, and a 32 mm bore; features a keyway of 10 mm width by 3.3 mm depth, 156 mm outside diameter, 30 mm face width, and 3.94 mm pitch diameter; made of SUS303 with JIS grade 4 precision and 0.20-0.44 mm backlash; rated for 50.4 N·m bending strength and 5.14 kgf·m surface durability; conforms to JIS B1702:1976 and JIS B1301 keyway standards.
Module 3, 50 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-50J32 | KSUSA3-50J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 50 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |