QTC METRIC GEARS Metal Spur Gears (metric) KSUSA3-50J30

Description
Module 3, 50 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore
Request a Quote
Description
Module 3, 50 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 3 stainless steel spur gear with 50 teeth, 30 mm bore, 14 mm × 3.8 mm keyway, 3.96 mm pitch diameter, 5.78 mm outside diameter, 30 mm face width, and 180 mm total length. Made of SUS303, JIS grade N8 precision, 20° pressure angle, with backlash of 0.20~0.44 mm and allowable torque of 362 N·m (36.9 kgf·m).

Datasheet Summary
Powered by GS/AI

Module 3 stainless steel spur gear with 50 teeth, 30 mm bore, 14 mm × 3.8 mm keyway, 3.96 mm pitch diameter, 5.78 mm outside diameter, 30 mm face width, and 180 mm total length. Made of SUS303, JIS grade N8 precision, 20° pressure angle, with backlash of 0.20~0.44 mm and allowable torque of 362 N·m (36.9 kgf·m).

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA3-50J30 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA3-50J30
Metal Spur Gears (metric) KSUSA3-50J30
Module 3, 50 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore

Module 3, 50 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore

Supplier's Site Datasheet
Module 3, 50 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore - KSUSA3-50J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 50 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore
KSUSA3-50J30
Module 3, 50 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore KSUSA3-50J30
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA3-50J30 KSUSA3-50J30
Product Name Metal Spur Gears (metric) Module 3, 50 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 80 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details