KSUSA3-48J50 is a stainless steel spur gear in the J Series with a module of 3, 50 teeth, a bore of 14 mm, a keyway of 14 x 3.8 mm, a pitch diameter of 3.34 mm, an outside diameter of 3.94 mm, a face width of 30 mm, and a backlash of 0.20 to 0.44 mm. It conforms to JIS grade N8 precision (JIS B1702-1: 1998) and is made of SUS303 steel. The gear has a hub width of 30 mm and a total length of 3.94 mm, with allowable torques of 276 N·m for bending strength and 4.71 N·m for surface durability. Keyways follow JIS B1301 Js 9 tolerance.
Module 3, 48 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-48J50 | KSUSA3-48J50 |
| Product Name | Metal Spur Gears (metric) | Module 3, 48 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |