QTC METRIC GEARS Metal Spur Gears (metric) KSUSA3-48J40

Description
Module 3, 48 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
Request a Quote
Description
Module 3, 48 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSA3-48J40 is a stainless steel spur gear with a module of 3, 40 teeth, a 12 mm × 3.3 mm keyway, and a pitch diameter of 3.51 mm. It is made of SUS303, has a JIS grade N8 precision rating, a 20° pressure angle, and a face width of 30 mm. The allowable torque is 290 N·m (28.2 kgf·m) for bending strength and 5.14 N·m (0.52 kgf·m) for surface durability, with a backlash range of 0.20 to 0.44 mm and a weight of 3.94 kg. The hub width and total length are not specified for this variant. Keyways conform to JIS B1301, Js9 tolerance.

Datasheet Summary
Powered by GS/AI

KSUSA3-48J40 is a stainless steel spur gear with a module of 3, 40 teeth, a 12 mm × 3.3 mm keyway, and a pitch diameter of 3.51 mm. It is made of SUS303, has a JIS grade N8 precision rating, a 20° pressure angle, and a face width of 30 mm. The allowable torque is 290 N·m (28.2 kgf·m) for bending strength and 5.14 N·m (0.52 kgf·m) for surface durability, with a backlash range of 0.20 to 0.44 mm and a weight of 3.94 kg. The hub width and total length are not specified for this variant. Keyways conform to JIS B1301, Js9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA3-48J40 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA3-48J40
Metal Spur Gears (metric) KSUSA3-48J40
Module 3, 48 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore

Module 3, 48 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore

Supplier's Site Datasheet
Module 3, 48 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore - KSUSA3-48J40 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 48 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
KSUSA3-48J40
Module 3, 48 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore KSUSA3-48J40
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA3-48J40 KSUSA3-48J40
Product Name Metal Spur Gears (metric) Module 3, 48 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 48 48
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details