Module 3 stainless steel spur gear with 32 teeth, 8 mm bore, 3.3 mm keyway, and 30 mm face width, made from SUS303 with JIS grade N8 precision. The gear has a pitch diameter of 96 mm, outside diameter of 102 mm, and hub width of 30 mm. Backlash ranges from 0.20 to 0.44 mm. Allowable torque is 362 N·m (36.9 kgf·m) for bending strength and 74.3 N·m (7.58 kgf·m) for surface durability. Weight is 3.64 kg. Keyway conforms to JIS B1301 Js9 tolerance.
Module 3, 48 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-48J32 | KSUSA3-48J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 48 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |