KSUSA3-45J35 is a stainless steel spur gear with module 3, 35 teeth, and a 10 mm wide by 3.3 mm deep keyway. It is made of SUS303 with a JIS grade N8 precision rating and a 20° pressure angle. The pitch diameter is 105 mm, outside diameter is 111 mm, face width is 30 mm, and hub width is 30 mm. The total length is 255 mm, and the weight is 3.15 kg. Backlash ranges from 0.20 to 0.44 mm. Allowable torque for bending strength is 40.2 N·m and for surface durability is 26.0 N·m. The keyway conforms to JIS B1301 Js9 tolerance. The gear is part of the J Series, which requires a lead time of five working days for orders of 1 to 20 units.
Module 3, 45 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-45J35 | KSUSA3-45J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 45 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |