QTC METRIC GEARS Metal Spur Gears (metric) KSUSA3-45J32

Description
Module 3, 45 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Request a Quote
Description
Module 3, 45 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSA3-45J32 is a stainless steel spur gear with module 3, 32 teeth, and a 10 × 3.3 mm keyway. Made from SUS303 with tooth hardness under 194 HB, it meets JIS grade N8 (JIS B1702-1: 1998) and JIS grade 4 (JIS B1702: 1976). The pitch diameter is 96 mm, outside diameter 102 mm, face width 30 mm, and bore 32 mm. Backlash ranges from 0.18 to 0.38 mm. Allowable torque is 25.0 N·m for bending strength and 19.6 kgf·m for surface durability. Weight is 2.45 kg. Keyway follows JIS B1301, Js 9 tolerance. This variant is available on request with a five-day lead time and order limits of 1 to 20 units.

Datasheet Summary
Powered by GS/AI

KSUSA3-45J32 is a stainless steel spur gear with module 3, 32 teeth, and a 10 × 3.3 mm keyway. Made from SUS303 with tooth hardness under 194 HB, it meets JIS grade N8 (JIS B1702-1: 1998) and JIS grade 4 (JIS B1702: 1976). The pitch diameter is 96 mm, outside diameter 102 mm, face width 30 mm, and bore 32 mm. Backlash ranges from 0.18 to 0.38 mm. Allowable torque is 25.0 N·m for bending strength and 19.6 kgf·m for surface durability. Weight is 2.45 kg. Keyway follows JIS B1301, Js 9 tolerance. This variant is available on request with a five-day lead time and order limits of 1 to 20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA3-45J32 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA3-45J32
Metal Spur Gears (metric) KSUSA3-45J32
Module 3, 45 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore

Module 3, 45 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 3, 45 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore - KSUSA3-45J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 45 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
KSUSA3-45J32
Module 3, 45 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore KSUSA3-45J32
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA3-45J32 KSUSA3-45J32
Product Name Metal Spur Gears (metric) Module 3, 45 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 45 45
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5217556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 32
Design Metric
View Details
Spur Gears - American Standard - 14 1/2 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 11 to 120
Design English
View Details
Module 0.5, 48 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
View Details