QTC METRIC GEARS Metal Spur Gears (metric) KSUSA3-45J28

Description
Module 3, 45 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 3, 45 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 3, 45 teeth, and a 28 mm bore, designed for high-precision applications. It has a 20° pressure angle, standard full-depth teeth, and is made of SUS303 material. The gear adheres to JIS grade N8 precision (JIS B1702-1:1998) and features a keyway sized 8 x 3.3 mm per JIS B1301 (Js9 tolerance). The hub width is 30 mm, with a total length of 255 mm. Theoretical backlash ranges from 0.20 to 0.44 mm, and the allowable torque is 3.20 N·m for bending strength.

Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 3, 45 teeth, and a 28 mm bore, designed for high-precision applications. It has a 20° pressure angle, standard full-depth teeth, and is made of SUS303 material. The gear adheres to JIS grade N8 precision (JIS B1702-1:1998) and features a keyway sized 8 x 3.3 mm per JIS B1301 (Js9 tolerance). The hub width is 30 mm, with a total length of 255 mm. Theoretical backlash ranges from 0.20 to 0.44 mm, and the allowable torque is 3.20 N·m for bending strength.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA3-45J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA3-45J28
Metal Spur Gears (metric) KSUSA3-45J28
Module 3, 45 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore

Module 3, 45 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 3, 45 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore - KSUSA3-45J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 45 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore
KSUSA3-45J28
Module 3, 45 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore KSUSA3-45J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA3-45J28 KSUSA3-45J28
Product Name Metal Spur Gears (metric) Module 3, 45 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 45 45
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

32DP, 64 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N32064 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 64
Pressure Angle 14.5°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - American Standard - 14 1/2 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 11 to 120
Design English
View Details