Stainless steel spur gear with module 3, 50 teeth, and a 14 mm wide by 3.8 mm deep keyway, conforming to JIS grade N8 precision and made from SUS303 material. The gear has a pitch diameter of 150 mm, outside diameter of 156 mm, face width of 30 mm, and total length of 245 mm. Backlash ranges from 0.20 mm to 0.44 mm, with a weight of 2.45 kg. Keyway dimensions comply with JIS B1301 standard (Js 9 tolerance).
Module 3, 42 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-42J50 | KSUSA3-42J50 |
| Product Name | Metal Spur Gears (metric) | Module 3, 42 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |