Stainless steel spur gear with module 3, 42 teeth, and a 35 mm bore, designed for precision applications. It features a 20° pressure angle, standard full-depth teeth, and is made from SUS303 material with a hardness less than 194 HB. The gear has a pitch diameter of 126 mm, outside diameter of 132 mm, face width of 30 mm, and a keyway of 10 mm width by 3.3 mm depth per JIS B1301 Js9 tolerance. Theoretical backlash is 0.20~0.44 mm, with an allowable torque of 2.68 N·m (bending strength) and 2.68 kgf·m (surface durability). Weight is 2.68 kg. The J-series variant requires a lead time of up to 5 working days and has a maximum order quantity of 20 units per request.
Module 3, 42 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-42J35 | KSUSA3-42J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 42 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |