Stainless steel spur gear with module 3, 42 teeth, and 28 mm bore, featuring a keyway of 8 mm width by 3.3 mm depth, pitch diameter of 126 mm, outside diameter of 132 mm, face width of 30 mm, and total length of 234 mm. The gear is made of SUS303, has a 20° pressure angle, standard full-depth teeth, JIS grade N8 precision, and a theoretical backlash of 0.20~0.44 mm. Allowable torque values are calculated per assumed usage conditions. Keyway conforms to JIS B1301, Js9 tolerance.
Module 3, 42 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-42J28 | KSUSA3-42J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 42 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |