QTC METRIC GEARS Metal Spur Gears (metric) KSUSA3-40J45

Description
Module 3, 40 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore
Request a Quote
Description
Module 3, 40 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSA3-40J45 is a stainless steel spur gear with a module of 3, 40 teeth, and a keyway of 12 mm width by 3.3 mm depth. It has a pitch diameter of 120 mm, an outside diameter of 126 mm, a face width of 30 mm, and a hub width of 30 mm. The gear is made of SUS303 stainless steel with a JIS grade N8 precision rating and a 20° pressure angle. Backlash is specified as 0.18-0.38 mm, and the allowable torque for bending strength is 2.26 N·m with a surface durability torque of 3.19 N·m. The weight is 2.17 kg. This part is an available-on-request variant requiring a lead time of five working days after order placement.

Datasheet Summary
Powered by GS/AI

KSUSA3-40J45 is a stainless steel spur gear with a module of 3, 40 teeth, and a keyway of 12 mm width by 3.3 mm depth. It has a pitch diameter of 120 mm, an outside diameter of 126 mm, a face width of 30 mm, and a hub width of 30 mm. The gear is made of SUS303 stainless steel with a JIS grade N8 precision rating and a 20° pressure angle. Backlash is specified as 0.18-0.38 mm, and the allowable torque for bending strength is 2.26 N·m with a surface durability torque of 3.19 N·m. The weight is 2.17 kg. This part is an available-on-request variant requiring a lead time of five working days after order placement.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA3-40J45 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA3-40J45
Metal Spur Gears (metric) KSUSA3-40J45
Module 3, 40 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore

Module 3, 40 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore

Supplier's Site Datasheet
Module 3, 40 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore - KSUSA3-40J45 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 40 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore
KSUSA3-40J45
Module 3, 40 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore KSUSA3-40J45
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA3-40J45 KSUSA3-40J45
Product Name Metal Spur Gears (metric) Module 3, 40 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 42 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05042 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 42
Design Metric
View Details
Simplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Spur Gears - 5216317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 32
Design Metric
View Details