KSUSA3-40J35 is a stainless steel spur gear with a module of 3, 40 teeth, and a 10 mm x 3.3 mm keyway. It has a pitch diameter of 120 mm, an outside diameter of 126 mm, a face width of 30 mm, and a hub width of 30 mm. The gear is made of SUS303 stainless steel, has a pressure angle of 20°, and conforms to JIS precision grade N8 (JIS B1702-1: 1998). The allowable bending strength torque is 2.41 N·m, and the allowable surface durability torque is 2.34 N·m. Backlash is specified as 0.18-0.38 mm. The keyway follows JIS B1301 Js 9 tolerance. The part is available on request with a lead time of five working days.
Module 3, 40 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-40J35 | KSUSA3-40J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 40 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |