KSUSA3-40J30 is a stainless steel spur gear in the J Series, with a module of 3, 30 teeth, a 32 mm pitch diameter, a 35 mm outside diameter, a 30 mm face width, and a keyway of 8 mm width by 3.3 mm depth. It is made of SUS303 material, has a JIS Grade N8 precision rating, a 20° pressure angle, and a backlash range of 0.18~0.38 mm. The allowable torque is 2.47 N·m, and the weight is 2.45 kg.
Module 3, 40 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-40J30 | KSUSA3-40J30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 40 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |